Panasonic Res, Metal Film (Thin Film), 12R7, 0.063W, 0402; Resistance Panasonic ERA-2HKD12R7X

Description
RES, METAL FILM (THIN FILM), 12R7, 0.063W, 0402; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 12R7, 0.063W, 0402; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 12R7, 0.063W, 0402; Resistance Panasonic - 69AC0191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12R7, 0.063W, 0402; Resistance Panasonic
69AC0191
Res, Metal Film (Thin Film), 12R7, 0.063W, 0402; Resistance Panasonic 69AC0191
RES, METAL FILM (THIN FILM), 12R7, 0.063W, 0402; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12R7, 0.063W, 0402; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 12R7, 0.063W, 0402; Resistance Panasonic - 69AC0192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12R7, 0.063W, 0402; Resistance Panasonic
69AC0192
Res, Metal Film (Thin Film), 12R7, 0.063W, 0402; Resistance Panasonic 69AC0192
RES, METAL FILM (THIN FILM), 12R7, 0.063W, 0402; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12R7, 0.063W, 0402; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0191
Product Name Res, Metal Film (Thin Film), 12R7, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details