Panasonic Res, Metal Film (Thin Film), 38R3, 0.063W, 0402; Resistance Panasonic ERA-2HHD38R3X

Description
RES, METAL FILM (THIN FILM), 38R3, 0.063W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 38R3, 0.063W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 38R3, 0.063W, 0402; Resistance Panasonic - 69AC0156 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 38R3, 0.063W, 0402; Resistance Panasonic
69AC0156
Res, Metal Film (Thin Film), 38R3, 0.063W, 0402; Resistance Panasonic 69AC0156
RES, METAL FILM (THIN FILM), 38R3, 0.063W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 38R3, 0.063W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 38R3, 0.063W, 0402; Resistance Panasonic - 69AC0155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 38R3, 0.063W, 0402; Resistance Panasonic
69AC0155
Res, Metal Film (Thin Film), 38R3, 0.063W, 0402; Resistance Panasonic 69AC0155
RES, METAL FILM (THIN FILM), 38R3, 0.063W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 38R3, 0.063W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0156
Product Name Res, Metal Film (Thin Film), 38R3, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details