Panasonic Res, Metal Film (Thin Film), 23R7, 0.063W, 0402; Resistance Panasonic ERA-2HHD23R7X

Description
RES, METAL FILM (THIN FILM), 23R7, 0.063W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 23R7, 0.063W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 23R7, 0.063W, 0402; Resistance Panasonic - 69AC0105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 23R7, 0.063W, 0402; Resistance Panasonic
69AC0105
Res, Metal Film (Thin Film), 23R7, 0.063W, 0402; Resistance Panasonic 69AC0105
RES, METAL FILM (THIN FILM), 23R7, 0.063W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 23R7, 0.063W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 23R7, 0.063W, 0402; Resistance Panasonic - 69AC0106 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 23R7, 0.063W, 0402; Resistance Panasonic
69AC0106
Res, Metal Film (Thin Film), 23R7, 0.063W, 0402; Resistance Panasonic 69AC0106
RES, METAL FILM (THIN FILM), 23R7, 0.063W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 23R7, 0.063W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0105
Product Name Res, Metal Film (Thin Film), 23R7, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers