Panasonic Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic ERA-2HEC8871X

Description
RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic - 69AC0065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic
69AC0065
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic 69AC0065
RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic - 69AC0066 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic
69AC0066
Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic 69AC0066
RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 8K87, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69AC0065
Product Name Res, Metal Film (Thin Film), 8K87, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers