The Panasonic Metal Film (Thin Film) Chip Resistor, part number 69AC0057, features a resistance value of 866 ohms and a power rating of 0.063 watts. It is designed with a high sound quality type, ensuring low distortion and high-quality sound through selected materials and an optimized structure. The resistor has a temperature coefficient of resistance (TCR) of ±100vó10,Ū,Å?/°C and a resistance tolerance of ±0.25%. It is suitable for applications in audio amplifier circuits, smartphones, portable audio players, and portable DAC amplifiers. The component is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The resistor is packaged in a 0402 case size and operates within a temperature range of -55°C to +125°C.
RES, METAL FILM (THIN FILM), 866R, 0.063W, 0402; Resistance:866ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 866R, 0.063W, 0402; Resistance:866ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 69AC0058 |
| Product Name | Res, Metal Film (Thin Film), 866R, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 866 ohms |