The Res, Metal Film (Thin Film), 604R, 0.063W, 0402 is a high sound quality chip resistor designed for applications requiring low distortion and high accuracy. It features a resistance tolerance of ±0.25% and a temperature coefficient of resistance (TCR) of ±50vó10,Ū,Å?/°C. The resistor has a power rating of 0.063W and is suitable for use in audio amplifier circuits, smartphones, portable audio players, and DAC amplifiers. It complies with IEC 60115-8 and is RoHS, Pb, and halogen-free. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions. The product is packaged in a 0402 size, facilitating easy integration into compact designs.
RES, METAL FILM (THIN FILM), 604R, 0.063W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 604R, 0.063W, 0402; Resistance:604ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC9948 |
| Product Name | Res, Metal Film (Thin Film), 604R, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 604 ohms |