Panasonic Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic ERA-2HEC4221X

Description
RES, METAL FILM (THIN FILM), 4K22, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 4K22, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic - 68AC9846 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic
68AC9846
Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic 68AC9846
RES, METAL FILM (THIN FILM), 4K22, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K22, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic - 68AC9847 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic
68AC9847
Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic 68AC9847
RES, METAL FILM (THIN FILM), 4K22, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K22, 0.063W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9846
Product Name Res, Metal Film (Thin Film), 4K22, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details