Panasonic Res, Metal Film (Thin Film), 309R, 0.063W, 0402; Resistance Panasonic ERA-2HEC3090X

Description
RES, METAL FILM (THIN FILM), 309R, 0.063W, 0402; Resistance:309ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 309R, 0.063W, 0402; Resistance:309ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 309R, 0.063W, 0402; Resistance Panasonic - 68AC9780 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 309R, 0.063W, 0402; Resistance Panasonic
68AC9780
Res, Metal Film (Thin Film), 309R, 0.063W, 0402; Resistance Panasonic 68AC9780
RES, METAL FILM (THIN FILM), 309R, 0.063W, 0402; Resistance:309ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 309R, 0.063W, 0402; Resistance:309ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 309R, 0.063W, 0402; Resistance Panasonic - 68AC9781 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 309R, 0.063W, 0402; Resistance Panasonic
68AC9781
Res, Metal Film (Thin Film), 309R, 0.063W, 0402; Resistance Panasonic 68AC9781
RES, METAL FILM (THIN FILM), 309R, 0.063W, 0402; Resistance:309ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 309R, 0.063W, 0402; Resistance:309ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9780
Product Name Res, Metal Film (Thin Film), 309R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers