Panasonic Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic ERA-2HEC2490X

Description
RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic - 68AC9737 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic
68AC9737
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic 68AC9737
RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic - 68AC9736 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic
68AC9736
Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic 68AC9736
RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 249R, 0.063W, 0402; Resistance:249ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9737
Product Name Res, Metal Film (Thin Film), 249R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details