Panasonic Res, Metal Film (Thin Film), 2K37, 0.063W, 0402; Resistance Panasonic ERA-2HEC2371X

Description
RES, METAL FILM (THIN FILM), 2K37, 0.063W, 0402; Resistance:2.37kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K37, 0.063W, 0402; Resistance:2.37kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K37, 0.063W, 0402; Resistance Panasonic - 68AC9727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K37, 0.063W, 0402; Resistance Panasonic
68AC9727
Res, Metal Film (Thin Film), 2K37, 0.063W, 0402; Resistance Panasonic 68AC9727
RES, METAL FILM (THIN FILM), 2K37, 0.063W, 0402; Resistance:2.37kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K37, 0.063W, 0402; Resistance:2.37kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K37, 0.063W, 0402; Resistance Panasonic - 68AC9726 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K37, 0.063W, 0402; Resistance Panasonic
68AC9726
Res, Metal Film (Thin Film), 2K37, 0.063W, 0402; Resistance Panasonic 68AC9726
RES, METAL FILM (THIN FILM), 2K37, 0.063W, 0402; Resistance:2.37kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K37, 0.063W, 0402; Resistance:2.37kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9727
Product Name Res, Metal Film (Thin Film), 2K37, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers