Panasonic Res, Metal Film (Thin Film), 2K32, 0.063W, 0402; Resistance Panasonic ERA-2HEC2321X

Description
RES, METAL FILM (THIN FILM), 2K32, 0.063W, 0402; Resistance:2.32kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K32, 0.063W, 0402; Resistance:2.32kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K32, 0.063W, 0402; Resistance Panasonic - 68AC9723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K32, 0.063W, 0402; Resistance Panasonic
68AC9723
Res, Metal Film (Thin Film), 2K32, 0.063W, 0402; Resistance Panasonic 68AC9723
RES, METAL FILM (THIN FILM), 2K32, 0.063W, 0402; Resistance:2.32kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K32, 0.063W, 0402; Resistance:2.32kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K32, 0.063W, 0402; Resistance Panasonic - 68AC9722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K32, 0.063W, 0402; Resistance Panasonic
68AC9722
Res, Metal Film (Thin Film), 2K32, 0.063W, 0402; Resistance Panasonic 68AC9722
RES, METAL FILM (THIN FILM), 2K32, 0.063W, 0402; Resistance:2.32kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K32, 0.063W, 0402; Resistance:2.32kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9723
Product Name Res, Metal Film (Thin Film), 2K32, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details