Panasonic Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic ERA-2HEC2261X

Description
RES, METAL FILM (THIN FILM), 2K26, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 2K26, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, Metal Film (Thin Film), 2K26, 0.063W, 0402 is a high-quality resistor designed for audio applications, including audio amplifier circuits and portable audio devices. It features a power rating of 0.063W and a resistance tolerance of ±0.25%. The resistor is constructed using a metal film technology that ensures low distortion and high linearity, contributing to superior sound quality. It operates within a temperature range of -55°C to +125°C and complies with IEC 60115-8 and other relevant standards. The product is RoHS compliant, Pb free, and halogen free, making it suitable for environmentally conscious designs. The recommended resistance range is from 10Ω to 20kΩ, with specific values available in E24 and E96 series.

Datasheet Summary
Powered by GS/AI

The Res, Metal Film (Thin Film), 2K26, 0.063W, 0402 is a high-quality resistor designed for audio applications, including audio amplifier circuits and portable audio devices. It features a power rating of 0.063W and a resistance tolerance of ±0.25%. The resistor is constructed using a metal film technology that ensures low distortion and high linearity, contributing to superior sound quality. It operates within a temperature range of -55°C to +125°C and complies with IEC 60115-8 and other relevant standards. The product is RoHS compliant, Pb free, and halogen free, making it suitable for environmentally conscious designs. The recommended resistance range is from 10Ω to 20kΩ, with specific values available in E24 and E96 series.

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic - 68AC9719 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic
68AC9719
Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic 68AC9719
RES, METAL FILM (THIN FILM), 2K26, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K26, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic - 68AC9718 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic
68AC9718
Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic 68AC9718
RES, METAL FILM (THIN FILM), 2K26, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K26, 0.063W, 0402; Resistance:2.26kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9719
Product Name Res, Metal Film (Thin Film), 2K26, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers