Panasonic Res, Metal Film (Thin Film), 162R, 0.063W, 0402; Resistance Panasonic ERA-2HEC1620X

Description
RES, METAL FILM (THIN FILM), 162R, 0.063W, 0402; Resistance:162ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 162R, 0.063W, 0402; Resistance:162ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 162R, 0.063W, 0402; Resistance Panasonic - 68AC9630 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 162R, 0.063W, 0402; Resistance Panasonic
68AC9630
Res, Metal Film (Thin Film), 162R, 0.063W, 0402; Resistance Panasonic 68AC9630
RES, METAL FILM (THIN FILM), 162R, 0.063W, 0402; Resistance:162ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 162R, 0.063W, 0402; Resistance:162ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 162R, 0.063W, 0402; Resistance Panasonic - 68AC9631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 162R, 0.063W, 0402; Resistance Panasonic
68AC9631
Res, Metal Film (Thin Film), 162R, 0.063W, 0402; Resistance Panasonic 68AC9631
RES, METAL FILM (THIN FILM), 162R, 0.063W, 0402; Resistance:162ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 162R, 0.063W, 0402; Resistance:162ohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9630
Product Name Res, Metal Film (Thin Film), 162R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers