Panasonic Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic ERA-2HEC1302X

Description
RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic - 68AC9575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic
68AC9575
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic 68AC9575
RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic - 68AC9574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic
68AC9574
Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic 68AC9574
RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 13K, 0.063W, 0402; Resistance:13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9575
Product Name Res, Metal Film (Thin Film), 13K, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers