Panasonic Res, Metal Film (Thin Film), 1K13, 0.063W, 0402; Resistance Panasonic ERA-2HEC1131X

Description
RES, METAL FILM (THIN FILM), 1K13, 0.063W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K13, 0.063W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K13, 0.063W, 0402; Resistance Panasonic - 68AC9530 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K13, 0.063W, 0402; Resistance Panasonic
68AC9530
Res, Metal Film (Thin Film), 1K13, 0.063W, 0402; Resistance Panasonic 68AC9530
RES, METAL FILM (THIN FILM), 1K13, 0.063W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K13, 0.063W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 1K13, 0.063W, 0402; Resistance Panasonic - 68AC9531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K13, 0.063W, 0402; Resistance Panasonic
68AC9531
Res, Metal Film (Thin Film), 1K13, 0.063W, 0402; Resistance Panasonic 68AC9531
RES, METAL FILM (THIN FILM), 1K13, 0.063W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K13, 0.063W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.25%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9530
Product Name Res, Metal Film (Thin Film), 1K13, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details