Panasonic Res, Metal Film (Thin Film), 76R8, 0.063W, 0402; Resistance Panasonic ERA-2HEB76R8X

Description
RES, METAL FILM (THIN FILM), 76R8, 0.063W, 0402; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 76R8, 0.063W, 0402; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 76R8, 0.063W, 0402; Resistance Panasonic - 68AC9420 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 76R8, 0.063W, 0402; Resistance Panasonic
68AC9420
Res, Metal Film (Thin Film), 76R8, 0.063W, 0402; Resistance Panasonic 68AC9420
RES, METAL FILM (THIN FILM), 76R8, 0.063W, 0402; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 76R8, 0.063W, 0402; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 76R8, 0.063W, 0402; Resistance Panasonic - 68AC9421 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 76R8, 0.063W, 0402; Resistance Panasonic
68AC9421
Res, Metal Film (Thin Film), 76R8, 0.063W, 0402; Resistance Panasonic 68AC9421
RES, METAL FILM (THIN FILM), 76R8, 0.063W, 0402; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 76R8, 0.063W, 0402; Resistance:76.8ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9420
Product Name Res, Metal Film (Thin Film), 76R8, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details