Panasonic Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic ERA-2HEB7151X

Description
RES, METAL FILM (THIN FILM), 7K15, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 7K15, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic - 68AC9406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic
68AC9406
Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic 68AC9406
RES, METAL FILM (THIN FILM), 7K15, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K15, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic - 68AC9407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic
68AC9407
Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic 68AC9407
RES, METAL FILM (THIN FILM), 7K15, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K15, 0.063W, 0402; Resistance:7.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9406
Product Name Res, Metal Film (Thin Film), 7K15, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details