Panasonic Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic ERA-2HEB6201X

Description
RES, METAL FILM (THIN FILM), 6K2, 0.063W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 6K2, 0.063W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic - 68AC9364 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic
68AC9364
Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic 68AC9364
RES, METAL FILM (THIN FILM), 6K2, 0.063W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K2, 0.063W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic - 68AC9365 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic
68AC9365
Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic 68AC9365
RES, METAL FILM (THIN FILM), 6K2, 0.063W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K2, 0.063W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9364
Product Name Res, Metal Film (Thin Film), 6K2, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers