Panasonic Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic ERA-2HEB5601X

Description
RES, METAL FILM (THIN FILM), 5K6, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 5K6, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic - 68AC9331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic
68AC9331
Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic 68AC9331
RES, METAL FILM (THIN FILM), 5K6, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K6, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic - 68AC9330 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic
68AC9330
Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic 68AC9330
RES, METAL FILM (THIN FILM), 5K6, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K6, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9331
Product Name Res, Metal Film (Thin Film), 5K6, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details