The Res, Metal Film (Thin Film), 511R, 0.063W, 0402 is a high sound quality resistor designed for applications requiring low distortion and high accuracy. It features a power rating of 0.063W and is housed in a compact 0402 package. The resistor has a resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±100vó10,Ū,Å?/°C. It is suitable for use in audio amplifier circuits, smartphones, portable audio players, and DAC amplifiers. The product is RoHS compliant, Pb free, and halogen free, ensuring it meets environmental standards. The operating temperature range is from -55°C to +125°C, making it versatile for various applications.
RES, METAL FILM (THIN FILM), 511R, 0.063W, 0402; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 511R, 0.063W, 0402; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC9303 |
| Product Name | Res, Metal Film (Thin Film), 511R, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 511 ohms |