Panasonic Res, Metal Film (Thin Film), 383R, 0.063W, 0402; Resistance Panasonic ERA-2HEB3830X

Description
RES, METAL FILM (THIN FILM), 383R, 0.063W, 0402; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 383R, 0.063W, 0402; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 383R, 0.063W, 0402; Resistance Panasonic - 68AC9226 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 383R, 0.063W, 0402; Resistance Panasonic
68AC9226
Res, Metal Film (Thin Film), 383R, 0.063W, 0402; Resistance Panasonic 68AC9226
RES, METAL FILM (THIN FILM), 383R, 0.063W, 0402; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 383R, 0.063W, 0402; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 383R, 0.063W, 0402; Resistance Panasonic - 68AC9227 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 383R, 0.063W, 0402; Resistance Panasonic
68AC9227
Res, Metal Film (Thin Film), 383R, 0.063W, 0402; Resistance Panasonic 68AC9227
RES, METAL FILM (THIN FILM), 383R, 0.063W, 0402; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 383R, 0.063W, 0402; Resistance:383ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2HEB3830X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HEB3830X
Chip Resistor - Surface Mount ERA-2HEB3830X
RES SMD 383 OHM 0.1% 1/16W 0402

RES SMD 383 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC9226 ERA-2HEB3830X
Product Name Res, Metal Film (Thin Film), 383R, 0.063W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers