Panasonic Res, Metal Film (Thin Film), 332R, 0.063W, 0402; Resistance Panasonic ERA-2HEB3320X

Description
RES, METAL FILM (THIN FILM), 332R, 0.063W, 0402; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 332R, 0.063W, 0402; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 332R, 0.063W, 0402; Resistance Panasonic - 68AC9199 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 332R, 0.063W, 0402; Resistance Panasonic
68AC9199
Res, Metal Film (Thin Film), 332R, 0.063W, 0402; Resistance Panasonic 68AC9199
RES, METAL FILM (THIN FILM), 332R, 0.063W, 0402; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 332R, 0.063W, 0402; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 332R, 0.063W, 0402; Resistance Panasonic - 68AC9198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 332R, 0.063W, 0402; Resistance Panasonic
68AC9198
Res, Metal Film (Thin Film), 332R, 0.063W, 0402; Resistance Panasonic 68AC9198
RES, METAL FILM (THIN FILM), 332R, 0.063W, 0402; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 332R, 0.063W, 0402; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9199
Product Name Res, Metal Film (Thin Film), 332R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details