Panasonic Chip Resistor - Surface Mount ERA-2HEB3300X

Description
RES SMD 330 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 330 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2HEB3300X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2HEB3300X
Chip Resistor - Surface Mount ERA-2HEB3300X
RES SMD 330 OHM 0.1% 1/16W 0402

RES SMD 330 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 330R, 0.063W, 0402; Resistance Panasonic - 68AC9194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 330R, 0.063W, 0402; Resistance Panasonic
68AC9194
Res, Metal Film (Thin Film), 330R, 0.063W, 0402; Resistance Panasonic 68AC9194
RES, METAL FILM (THIN FILM), 330R, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 330R, 0.063W, 0402; Resistance:330ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2HEB3300X 68AC9194
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 330R, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details