Panasonic Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic ERA-2HEB2871X

Description
RES, METAL FILM (THIN FILM), 2K87, 0.063W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K87, 0.063W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic - 68AC9168 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic
68AC9168
Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic 68AC9168
RES, METAL FILM (THIN FILM), 2K87, 0.063W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K87, 0.063W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic - 68AC9169 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic
68AC9169
Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic 68AC9169
RES, METAL FILM (THIN FILM), 2K87, 0.063W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K87, 0.063W, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9168
Product Name Res, Metal Film (Thin Film), 2K87, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details