Panasonic Res, Metal Film (Thin Film), 287R, 0.063W, 0402; Resistance Panasonic ERA-2HEB2870X

Description
RES, METAL FILM (THIN FILM), 287R, 0.063W, 0402; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 287R, 0.063W, 0402; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 287R, 0.063W, 0402; Resistance Panasonic - 68AC9167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 287R, 0.063W, 0402; Resistance Panasonic
68AC9167
Res, Metal Film (Thin Film), 287R, 0.063W, 0402; Resistance Panasonic 68AC9167
RES, METAL FILM (THIN FILM), 287R, 0.063W, 0402; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 287R, 0.063W, 0402; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 287R, 0.063W, 0402; Resistance Panasonic - 68AC9166 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 287R, 0.063W, 0402; Resistance Panasonic
68AC9166
Res, Metal Film (Thin Film), 287R, 0.063W, 0402; Resistance Panasonic 68AC9166
RES, METAL FILM (THIN FILM), 287R, 0.063W, 0402; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 287R, 0.063W, 0402; Resistance:287ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9167
Product Name Res, Metal Film (Thin Film), 287R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details