Panasonic Res, Metal Film (Thin Film), 2K21, 0.063W, 0402; Resistance Panasonic ERA-2HEB2211X

Description
RES, METAL FILM (THIN FILM), 2K21, 0.063W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 2K21, 0.063W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K21, 0.063W, 0402; Resistance Panasonic - 68AC9117 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K21, 0.063W, 0402; Resistance Panasonic
68AC9117
Res, Metal Film (Thin Film), 2K21, 0.063W, 0402; Resistance Panasonic 68AC9117
RES, METAL FILM (THIN FILM), 2K21, 0.063W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K21, 0.063W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 2K21, 0.063W, 0402; Resistance Panasonic - 68AC9116 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K21, 0.063W, 0402; Resistance Panasonic
68AC9116
Res, Metal Film (Thin Film), 2K21, 0.063W, 0402; Resistance Panasonic 68AC9116
RES, METAL FILM (THIN FILM), 2K21, 0.063W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K21, 0.063W, 0402; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9117
Product Name Res, Metal Film (Thin Film), 2K21, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers