Panasonic Res, Metal Film (Thin Film), 210R, 0.063W, 0402; Resistance Panasonic ERA-2HEB2100X

Description
RES, METAL FILM (THIN FILM), 210R, 0.063W, 0402; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 210R, 0.063W, 0402; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 210R, 0.063W, 0402; Resistance Panasonic - 68AC9103 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 210R, 0.063W, 0402; Resistance Panasonic
68AC9103
Res, Metal Film (Thin Film), 210R, 0.063W, 0402; Resistance Panasonic 68AC9103
RES, METAL FILM (THIN FILM), 210R, 0.063W, 0402; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 210R, 0.063W, 0402; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 210R, 0.063W, 0402; Resistance Panasonic - 68AC9102 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 210R, 0.063W, 0402; Resistance Panasonic
68AC9102
Res, Metal Film (Thin Film), 210R, 0.063W, 0402; Resistance Panasonic 68AC9102
RES, METAL FILM (THIN FILM), 210R, 0.063W, 0402; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 210R, 0.063W, 0402; Resistance:210ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9103
Product Name Res, Metal Film (Thin Film), 210R, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details