Panasonic Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic ERA-2HEB1961X

Description
RES, METAL FILM (THIN FILM), 1K96, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K96, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic - 68AC9089 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic
68AC9089
Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic 68AC9089
RES, METAL FILM (THIN FILM), 1K96, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K96, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic - 68AC9088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic
68AC9088
Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic 68AC9088
RES, METAL FILM (THIN FILM), 1K96, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K96, 0.063W, 0402; Resistance:1.96kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9089
Product Name Res, Metal Film (Thin Film), 1K96, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details