The Res, Metal Film (Thin Film), 178R, 0.063W, 0402 is a high sound quality resistor designed for applications requiring low distortion and high accuracy. It features a resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25vó10,Ū,Å?/°C. The power rating is 0.063W at 70°C, with a limiting element voltage of 25V and a maximum overload voltage of 50V. This component is suitable for use in audio amplifier circuits, smartphones, portable audio players, and portable DAC amplifiers. It is RoHS compliant, Pb free, and halogen free, making it an environmentally friendly choice. The resistor is packaged in a 0402 case size, which is compact and suitable for space-constrained applications.
RES, METAL FILM (THIN FILM), 178R, 0.063W, 0402; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 178R, 0.063W, 0402; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC9056 |
| Product Name | Res, Metal Film (Thin Film), 178R, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 178 ohms |