Panasonic Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic ERA-2HEB1651X

Description
RES, METAL FILM (THIN FILM), 1K65, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K65, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic - 68AC9041 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic
68AC9041
Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic 68AC9041
RES, METAL FILM (THIN FILM), 1K65, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K65, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic - 68AC9040 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic
68AC9040
Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic 68AC9040
RES, METAL FILM (THIN FILM), 1K65, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K65, 0.063W, 0402; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC9041
Product Name Res, Metal Film (Thin Film), 1K65, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers