The Res, Metal Film (Thin Film), 1K43, 0.063W, 0402 is a high-quality resistor designed for applications requiring low distortion and high accuracy. It features a resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25vó10,Ū,Å?/°C. The resistor is rated for a power dissipation of 0.063W at 70°C and can handle a limiting element voltage of 25V, with a maximum overload voltage of 50V. This component is suitable for use in audio amplifier circuits, smartphones with high-fidelity audio, portable audio players, and portable DAC amplifiers. It is RoHS compliant, lead-free, and halogen-free, making it an environmentally friendly choice. The resistor is packaged in a 0402 case size, which is compact and suitable for space-constrained applications. The product is part of the ERA series, known for its high sound quality and performance characteristics.
RES, METAL FILM (THIN FILM), 1K43, 0.063W, 0402; Resistance:1.43kohm;
RES, METAL FILM (THIN FILM), 1K43, 0.063W, 0402; Resistance:1.43kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC8998 |
| Product Name | Res, Metal Film (Thin Film), 1K43, 0.063W, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 1430 ohms |