Panasonic Res, Metal Film (Thin Film), 1K15, 0.063W, 0402; Resistance Panasonic ERA-2HEB1151X

Description
RES, METAL FILM (THIN FILM), 1K15, 0.063W, 0402; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K15, 0.063W, 0402; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K15, 0.063W, 0402; Resistance Panasonic - 68AC8939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K15, 0.063W, 0402; Resistance Panasonic
68AC8939
Res, Metal Film (Thin Film), 1K15, 0.063W, 0402; Resistance Panasonic 68AC8939
RES, METAL FILM (THIN FILM), 1K15, 0.063W, 0402; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K15, 0.063W, 0402; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K15, 0.063W, 0402; Resistance Panasonic - 68AC8938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K15, 0.063W, 0402; Resistance Panasonic
68AC8938
Res, Metal Film (Thin Film), 1K15, 0.063W, 0402; Resistance Panasonic 68AC8938
RES, METAL FILM (THIN FILM), 1K15, 0.063W, 0402; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K15, 0.063W, 0402; Resistance:1.15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8939
Product Name Res, Metal Film (Thin Film), 1K15, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details