Panasonic SMD 3.9KOHM 16W Resistor ERA-2ARC392X

Description
RES SMD 3.9KOHM 0.25% 1/16W 0402 Product overview: ERA-2ARC392X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARC392X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 3.9KOHM 0.25% 1/16W 0402 Product overview: ERA-2ARC392X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARC392X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.9KOHM 16W Resistor
52-ERA-2ARC392X
SMD 3.9KOHM 16W Resistor 52-ERA-2ARC392X
RES SMD 3.9KOHM 0.25% 1/16W 0402 Product overview: ERA-2ARC392X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARC392X can be used for catalog matching and distributor lookup.

RES SMD 3.9KOHM 0.25% 1/16W 0402 Product overview: ERA-2ARC392X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARC392X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057442-ERA-2ARC392X
Resistors - Chip Resistor - Surface Mount 1057442-ERA-2ARC392X
Win Source Part Number: 1057442-ERA-2ARC392X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.25% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 3.9 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERA-2ARC4121X; ERA-2AEB392X; ERA2AED392X; RT0402BRD073K9L; RT0402FRE073K9L; MCS04020C3901FE000ER A2ARC392X; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P3.9KCQDKR,ERA-2ARC3 92P,P3.9KCQTR,P3.9KC QCT,ERA2ARC392X Base Product Number: ERA-2AR

Win Source Part Number: 1057442-ERA-2ARC392X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.25%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 3.9 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERA-2ARC4121X; ERA-2AEB392X; ERA2AED392X; RT0402BRD073K9L; RT0402FRE073K9L; MCS04020C3901FE000ERA2ARC392X;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P3.9KCQDKR,ERA-2ARC392P,P3.9KCQTR,P3.9KCQCT,ERA2ARC392X
Base Product Number: ERA-2AR

Buy Now Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2739 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2739
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2739
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2ARC392X 1057442-ERA-2ARC392X 84X2739
Product Name SMD 3.9KOHM 16W Resistor Resistors - Chip Resistor - Surface Mount 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 3900 ohms 3900 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details