Panasonic SMD 6.49KOHM 16W Resistor ERA-2ARB6491X

Description
RES SMD 6.49KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB6491X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.49KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.49KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB6491X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 6.49KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB6491X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.49KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.49KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB6491X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.49KOHM 16W Resistor
52-ERA-2ARB6491X
SMD 6.49KOHM 16W Resistor 52-ERA-2ARB6491X
RES SMD 6.49KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB6491X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.49KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.49KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB6491X can be used for catalog matching and distributor lookup.

RES SMD 6.49KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB6491X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.49KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.49KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB6491X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2ARB6491X
870725-ERA-2ARB6491X
Chip Resistor - Surface Mount - ERA-2ARB6491X 870725-ERA-2ARB6491X
Manufacturer: Panasonic Win Source Part Number: 870725-ERA-2ARB6491X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P18101DKR, ERA2ARB6491P, ERA-2ARB6491X-ND, P18101CT, ERA2ARB6491X, P18101TR, ERA-2ARB6491P

Manufacturer: Panasonic
Win Source Part Number: 870725-ERA-2ARB6491X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P18101DKR, ERA2ARB6491P, ERA-2ARB6491X-ND, P18101CT, ERA2ARB6491X, P18101TR, ERA-2ARB6491P

Buy Now Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2531 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2531
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2531
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0050 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0050
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0050
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2ARB6491X 870725-ERA-2ARB6491X 84X2531
Product Name SMD 6.49KOHM 16W Resistor Chip Resistor - Surface Mount - ERA-2ARB6491X 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 6490 ohms
Power Rating 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1542FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers