Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 390 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic ERA-2ARB391X

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 390 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 390 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 390 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic - 84X2465 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 390 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic
84X2465
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 390 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic 84X2465
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 390 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 390 ohm, 63 mW, - 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X2465
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 390 Ohm, 63 Mw, 0.1%, 25 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers