Panasonic Res, 16K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic ERA-2ARB163X

Description
RES, 16K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 16K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 84X2344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
84X2344
Res, 16K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 84X2344
RES, 16K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 16K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:16kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0005 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0005
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0005
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84X2344 57AK0005
Product Name Res, 16K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details