Panasonic SMD 10.7KOHM 16W Resistor ERA-2ARB1072X

Description
RES SMD 10.7KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB1072X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.7KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.7KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB1072X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10.7KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB1072X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.7KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.7KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB1072X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10.7KOHM 16W Resistor
52-ERA-2ARB1072X
SMD 10.7KOHM 16W Resistor 52-ERA-2ARB1072X
RES SMD 10.7KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB1072X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.7KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.7KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB1072X can be used for catalog matching and distributor lookup.

RES SMD 10.7KOHM 0.1% 1/16W 0402 Product overview: ERA-2ARB1072X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10.7KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10.7KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2ARB1072X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 84X2306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
84X2306
Res, 10K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 84X2306
RES, 10K7, 0.1%, 0.063W, METAL FILM/0402; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 10K7, 0.1%, 0.063W, METAL FILM/0402; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 56AK9992 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
56AK9992
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 56AK9992
0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0402 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2ARB1072X 84X2306 56AK9992
Product Name SMD 10.7KOHM 16W Resistor Res, 10K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 0402 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 10700 ohms 10700 ohms
Power Rating 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details