Panasonic SMD 1.21KOHM 16W Resistor ERA-2APB1211X

Description
RES SMD 1.21KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1211X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.21KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.21KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1211X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.21KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1211X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.21KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.21KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1211X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.21KOHM 16W Resistor
52-ERA-2APB1211X
SMD 1.21KOHM 16W Resistor 52-ERA-2APB1211X
RES SMD 1.21KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1211X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.21KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.21KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1211X can be used for catalog matching and distributor lookup.

RES SMD 1.21KOHM 0.1% 1/16W 0402 Product overview: ERA-2APB1211X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.21KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.21KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2APB1211X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0402 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X2042 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film Chip Resistor Rohs Compliant Panasonic
84X2042
0402 Thin Film Chip Resistor Rohs Compliant Panasonic 84X2042
0402 Thin film chip resistor RoHS Compliant: Yes

0402 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-2APB1211X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2APB1211X
Chip Resistor - Surface Mount ERA-2APB1211X
RES SMD 1.21KOHM 0.1% 1/16W 0402

RES SMD 1.21KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERA-2APB1211X 84X2042 ERA-2APB1211X
Product Name SMD 1.21KOHM 16W Resistor 0402 Thin Film Chip Resistor Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 1210 ohms 1210 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details