Panasonic Res, 51R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic ERA-2AED510X

Description
RES, 51R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 51R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9071
Res, 51R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9071
RES, 51R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 51R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:51ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9945 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9945
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9945
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W9071 56AK9945
Product Name Res, 51R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details