Panasonic Automotive SMD 470 Ohm 16W Resistor ERA-2AED471X

Description
470 Ohm 0.5% 1/16W 0402 SMD Metal Film Resistor AEC-Q200 Product overview: ERA-2AED471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 470 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED471X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470 Ohm 0.5% 1/16W 0402 SMD Metal Film Resistor AEC-Q200 Product overview: ERA-2AED471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 470 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED471X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 470 Ohm 16W Resistor
52-ERA-2AED471X
Automotive SMD 470 Ohm 16W Resistor 52-ERA-2AED471X
470 Ohm 0.5% 1/16W 0402 SMD Metal Film Resistor AEC-Q200 Product overview: ERA-2AED471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 470 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED471X can be used for catalog matching and distributor lookup.

470 Ohm 0.5% 1/16W 0402 SMD Metal Film Resistor AEC-Q200 Product overview: ERA-2AED471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 470 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED471X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 47R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9067
Res, 47R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9067
RES, 47R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 47R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9942 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9942
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9942
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AED471X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AED471X
Chip Resistor - Surface Mount ERA-2AED471X
RES SMD 470 OHM 0.5% 1/16W 0402

RES SMD 470 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-2AED471X 49W9067 56AK9942 ERA-2AED471X
Product Name Automotive SMD 470 Ohm 16W Resistor Res, 47R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic Chip Resistor - Surface Mount
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers