Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AED392X

Description
Resistors - Chip Resistor - Surface Mount
Datasheet
Description
Resistors - Chip Resistor - Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AED392X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AED392X
Resistors - Chip Resistor - Surface Mount ERA-2AED392X
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, 3K9, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9061
Res, 3K9, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9061
RES, 3K9, 0.5%, 0.063W, METAL FILM, 0402; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K9, 0.5%, 0.063W, METAL FILM, 0402; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2AED392X 49W9061
Product Name Resistors - Chip Resistor - Surface Mount Res, 3K9, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
Resistance Range 3900 ohms 3900 ohms
Power Rating 0.0630 watts 0.0630 watts
Configuration Single Resistor
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers