RES, 30K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0402,1
RES SMD 30K OHM 0.5% 1/16W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 49W9053 | 56AK9933 | ERA-2AED303X |
| Product Name | Res, 30K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic | Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 | |
| Resistance Range | 30000 ohms | 30000 ohms |