Panasonic Res, 22K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic ERA-2AED223X

Description
RES, 22K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9044
Res, 22K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9044
RES, 22K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 22K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W9044
Product Name Res, 22K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers