Panasonic Chip Resistor - Surface Mount ERA-2AED123X

Description
RES SMD 12K OHM 0.5% 1/16W 0402
Datasheet
Description
RES SMD 12K OHM 0.5% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AED123X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AED123X
Chip Resistor - Surface Mount ERA-2AED123X
RES SMD 12K OHM 0.5% 1/16W 0402

RES SMD 12K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Res, 12K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9025
Res, 12K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9025
RES, 12K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 12K, 0.5%, 0.063W, METAL FILM, 0402; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2AED123X 49W9025
Product Name Chip Resistor - Surface Mount Res, 12K, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 12000 ohms 12000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details