Panasonic Automotive SMD 16W Resistor ERA-2AED122X

Description
1.2kR 0.5% SMD Chip Resistor, 1/16W, 0402, AEC-Q200 Product overview: ERA-2AED122X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED122X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2kR 0.5% SMD Chip Resistor, 1/16W, 0402, AEC-Q200 Product overview: ERA-2AED122X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED122X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 16W Resistor
52-ERA-2AED122X
Automotive SMD 16W Resistor 52-ERA-2AED122X
1.2kR 0.5% SMD Chip Resistor, 1/16W, 0402, AEC-Q200 Product overview: ERA-2AED122X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED122X can be used for catalog matching and distributor lookup.

1.2kR 0.5% SMD Chip Resistor, 1/16W, 0402, AEC-Q200 Product overview: ERA-2AED122X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AED122X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K2, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9024
Res, 1K2, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9024
RES, 1K2, 0.5%, 0.063W, METAL FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K2, 0.5%, 0.063W, METAL FILM, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9913 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9913
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9913
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AED122X 49W9024 56AK9913
Product Name Automotive SMD 16W Resistor Res, 1K2, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
Resistance Range 1200 ohms 1200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573222 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 51000 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details