Panasonic Chip Resistor - Surface Mount ERA-2AED121X

Description
RES SMD 120 OHM 0.5% 1/16W 0402
Datasheet
Description
RES SMD 120 OHM 0.5% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AED121X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AED121X
Chip Resistor - Surface Mount ERA-2AED121X
RES SMD 120 OHM 0.5% 1/16W 0402

RES SMD 120 OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic - 56AK9912 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic
56AK9912
Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic 56AK9912
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.5% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.5% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 12R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W9023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W9023
Res, 12R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W9023
RES, 12R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 12R, 0.5%, 0.063W, METAL FILM, 0402; Resistance:120ohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AED121X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AED121X
Resistors - Chip Resistor - Surface Mount ERA-2AED121X
RES SMD 120 OHM 0.5% 1/16W 0402

RES SMD 120 OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors Resistors
Product Number ERA-2AED121X 56AK9912 49W9023 ERA-2AED121X
Product Name Chip Resistor - Surface Mount Thin Film Resistor,chip,0402,1/16W, 0.5% Rohs Compliant Panasonic Res, 12R, 0.5%, 0.063W, Metal Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers