RES SMD 8.25KOHM 0.1% 1/16W 0402
RES, 8K25, 0.1%, 0.063W, METAL FILM/0402; Resistance:8.25kohm;
RES SMD 8.25KOHM 0.1% 1/16W 0402
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | ERA-2AEB8251X | 49W8982 | ERA-2AEB8251X |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, 8K25, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | |
| Resistance Range | 8250 ohms | 8250 ohms | 8250 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |