The product is a metal film (thin film) chip resistor with a resistance value of 82 kΩ and a tolerance of ±0.1%. It has a power rating of 0.063 W and is packaged in a 0402 size (1005 metric). This resistor is designed for high reliability, stable performance under high temperature and humidity conditions, and features low current noise and excellent linearity. It complies with AEC-Q200 standards and is RoHS compliant. The resistor is suitable for applications requiring precise resistance values and is available on a reel for automated assembly processes.
RES, METAL FILM (THIN FILM), 82K, 0.1%, 0.063W, 0402, REEL; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
RES SMD 82K OHM 0.1% 1/16W 0402
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 49W8980 | ERA-2AEB823X |
| Product Name | Res, Metal Film (Thin Film), 82K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) |
| Resistance Range | 82000 ohms | 82000 ohms |