Panasonic SMD 16W 50V Resistor ERA-2AEB821X

Description
820R 0.1% 1/16W 50V SMD Chip Resistor 0402 Product overview: ERA-2AEB821X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB821X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
820R 0.1% 1/16W 50V SMD Chip Resistor 0402 Product overview: ERA-2AEB821X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB821X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16W 50V Resistor
52-ERA-2AEB821X
SMD 16W 50V Resistor 52-ERA-2AEB821X
820R 0.1% 1/16W 50V SMD Chip Resistor 0402 Product overview: ERA-2AEB821X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB821X can be used for catalog matching and distributor lookup.

820R 0.1% 1/16W 50V SMD Chip Resistor 0402 Product overview: ERA-2AEB821X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB821X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057431-ERA-2AEB821X
Resistors - Chip Resistor - Surface Mount 1057431-ERA-2AEB821X
Win Source Part Number: 1057431-ERA-2AEB821X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 820 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B845RE1; RT0402BRD07820RL; CPF0402B820RE1; ERA-2AEB751X; ERA2AEB7870X; ERA2AEB8450X; RT0402BRD07845RLERA2 AEB821X; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P820DCTR,ERA2AEB821X ,P820DCDKR,P820DCCT Base Product Number: ERA-2AE

Win Source Part Number: 1057431-ERA-2AEB821X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 820 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CPF0402B845RE1; RT0402BRD07820RL; CPF0402B820RE1; ERA-2AEB751X; ERA2AEB7870X; ERA2AEB8450X; RT0402BRD07845RLERA2AEB821X;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P820DCTR,ERA2AEB821X,P820DCDKR,P820DCCT
Base Product Number: ERA-2AE

Buy Now Datasheet
Res, Metal Film (Thin Film), 820R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 820R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8978
Res, Metal Film (Thin Film), 820R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8978
RES, METAL FILM (THIN FILM), 820R, 0.1%, 0.063W, 0402, REEL; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 820R, 0.1%, 0.063W, 0402, REEL; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 820R, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 820R, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8531
Res, Metal Film (Thin Film), 820R, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8531
RES, METAL FILM (THIN FILM), 820R, 0.1%, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 820R, 0.1%, 0.063W, 0402; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB821X 1057431-ERA-2AEB821X 49W8978 05X8531
Product Name SMD 16W 50V Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 820R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 820R, 0.1%, 0.063W, 0402; Resistance Panasonic
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614941-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details