Panasonic Chip Resistor - Surface Mount ERA-2AEB7682X

Description
RES SMD 76.8KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 76.8KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB7682X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB7682X
Chip Resistor - Surface Mount ERA-2AEB7682X
RES SMD 76.8KOHM 0.1% 1/16W 0402

RES SMD 76.8KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 76K8, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8967
Res, 76K8, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8967
RES, 76K8, 0.1%, 0.063W, METAL FILM/0402; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 76K8, 0.1%, 0.063W, METAL FILM/0402; Resistance:76.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2AEB7682X 49W8967
Product Name Chip Resistor - Surface Mount Res, 76K8, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 76800 ohms 76800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details